Molex Circular Connectors - Circular Connectors - Housings - 15-91-0200 15-91-0200

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 15-91-0200 - 1041590-15-91-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 15-91-0200
1041590-15-91-0200
Circular Connectors - Circular Connectors - Housings - 15-91-0200 1041590-15-91-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041590-15-91-0200 Number of Positions: 20 Pitch: 2.54 mm Color: Black Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Material: Bronze Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 20 Gender: Male Length: 22.4 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Vertical Contact Plating: Gold Housing Color: Natural Height: 5.9 mm Material: Bronze Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 499923-4; 102154-4; 15-91-2200; 71918-120LF; 67996-220HLF; 67996-420HLF00159102 00; 015910200; 15910200; 71308-0120N; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.9 mm Lead Free: Yes Mount: Surface Mount, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041590-15-91-0200
Number of Positions: 20
Pitch: 2.54 mm
Color: Black
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 20
Gender: Male
Length: 22.4 mm
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Gold
Housing Color: Natural
Height: 5.9 mm
Material: Bronze
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 499923-4; 102154-4; 15-91-2200; 71918-120LF; 67996-220HLF; 67996-420HLF0015910200; 015910200; 15910200; 71308-0120N;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.9 mm
Lead Free: Yes
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2.54 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex - 55H2074 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
55H2074
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 55H2074
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-91-0200 1041590-15-91-0200 55H2074
Product Name Circular Connectors - Circular Connectors - Housings - 15-91-0200 Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products