Molex Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex 15-91-0180

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH0175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH0175
Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH0175
CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid 71308 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15-91-0180 01AH0175
Product Name Connector, Header, 18Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products