Molex Wtb Conn, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Molex 15-47-7628

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Molex - 54AH7966 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Molex
54AH7966
Wtb Conn, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Molex 54AH7966
WTB CONN, HEADER, 28POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:C-Grid 70568 Series; Connector Shroud:-RoHS Compliant: Yes

WTB CONN, HEADER, 28POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:C-Grid 70568 Series; Connector Shroud:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15-47-7628 54AH7966
Product Name Wtb Conn, Header, 28Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKH.M34.SLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details