Molex Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 15-47-7610

Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70568 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70568 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex - 01J4692 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
01J4692
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 01J4692
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70568 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70568 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cgrid Vt Shrd Hdr W/pg 15 Sau 10Ck Rohs Compliant Molex - 28AC7168 - Newark, An Avnet Company
Chicago, IL, United States
Cgrid Vt Shrd Hdr W/pg 15 Sau 10Ck Rohs Compliant Molex
28AC7168
Cgrid Vt Shrd Hdr W/pg 15 Sau 10Ck Rohs Compliant Molex 28AC7168
CGRID VT SHRD HDR W/PG 15 SAU 10CK ROHS COMPLIANT: YES

CGRID VT SHRD HDR W/PG 15 SAU 10CK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Molex - 91M1409 - Newark, An Avnet Company
Chicago, IL, United States
Molex
91M1409
Molex 91M1409
Molex

Molex

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 01J4692 28AC7168
Product Name Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex Cgrid Vt Shrd Hdr W/pg 15 Sau 10Ck Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10072354-G01-04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104935-5 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers