Molex Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex 15-47-4083

Description
FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:C-Grid SL FFC Series; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:C-Grid SL FFC Series; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex - 55H1529 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex
55H1529
Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex 55H1529
FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:C-Grid SL FFC Series; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8POS 1ROW; Pitch Spacing:2.54mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:C-Grid SL FFC Series; Contact Termination Type:Crimp; No. of Rows:1 Row; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H1529
Product Name Ffc/fpc Connector, Receptacle, 8Pos 1Row; Pitch Spacing Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details