The Molex Connector, part number 55H1275, is a 40-position, dual-row receptacle designed for through-hole mounting with a pitch spacing of 2.54mm. It is suitable for board-to-board signal applications and is part of the C-Grid 71850 series. The connector features a high-temperature thermoplastic resin and is rated for a maximum operating temperature range of -40°C to +105°C. Each contact can handle a maximum current of 2.5A and a maximum voltage of 250V. The connector has a durability rating of 25 mating cycles and is compliant with RoHS standards. It is packaged in trays and has a net weight of 3.318 grams.
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CGRID VT RCPT TIN 40CKT ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 55H1275 | 28AC7165 |
| Product Name | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Molex | Cgrid Vt Rcpt Tin 40Ckt Rohs Compliant Molex |
| Mounting | Through Hole Mount |