Molex Board-Board Connector Receptacle, 24Way, 2Row; Connector Systems Molex 15-44-5824

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 24WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 24WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 24Way, 2Row; Connector Systems Molex - 55H1241 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 24Way, 2Row; Connector Systems Molex
55H1241
Board-Board Connector Receptacle, 24Way, 2Row; Connector Systems Molex 55H1241
BOARD-BOARD CONNECTOR RECEPTACLE, 24WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 24WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H1241
Product Name Board-Board Connector Receptacle, 24Way, 2Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details