Molex Board-Board Connector Receptacle, 16Way, 2Row; Connector Systems Molex 15-44-5816

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 16WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 16WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector Receptacle, part number 55H1237, features a 2.54mm pitch and is designed for through-hole mounting. It has 16 circuits arranged in 2 rows, making it suitable for board-to-board applications. The connector is constructed from high-temperature thermoplastic with a black resin color and is rated for a maximum operating temperature range of -40°C to +105°C. This receptacle supports a maximum current of 2.5A per contact and a maximum voltage of 250V. It has a durability rating of 50 mating cycles and is compliant with RoHS regulations. The metal components are made of phosphor bronze with gold plating on the mating area and tin plating on the termination area. The connector is packaged in trays and does not include PCB retention features or a locator. Engineers should consider this connector for applications requiring reliable board-to-board connections with specific electrical and thermal performance characteristics.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector Receptacle, part number 55H1237, features a 2.54mm pitch and is designed for through-hole mounting. It has 16 circuits arranged in 2 rows, making it suitable for board-to-board applications. The connector is constructed from high-temperature thermoplastic with a black resin color and is rated for a maximum operating temperature range of -40°C to +105°C. This receptacle supports a maximum current of 2.5A per contact and a maximum voltage of 250V. It has a durability rating of 50 mating cycles and is compliant with RoHS regulations. The metal components are made of phosphor bronze with gold plating on the mating area and tin plating on the termination area. The connector is packaged in trays and does not include PCB retention features or a locator. Engineers should consider this connector for applications requiring reliable board-to-board connections with specific electrical and thermal performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 16Way, 2Row; Connector Systems Molex - 55H1237 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 16Way, 2Row; Connector Systems Molex
55H1237
Board-Board Connector Receptacle, 16Way, 2Row; Connector Systems Molex 55H1237
BOARD-BOARD CONNECTOR RECEPTACLE, 16WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 16WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H1237
Product Name Board-Board Connector Receptacle, 16Way, 2Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

AirMax VS ® - 10039851-111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Terminal Block Wire Ferrules - 1920-1810-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details