Molex Connector, Ffc/fpc, 5Pos, 1Row, 2.54Mm; Pitch Spacing Molex 15-38-8050

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 5Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 25M0642 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 5Pos, 1Row, 2.54Mm; Pitch Spacing Molex
25M0642
Connector, Ffc/fpc, 5Pos, 1Row, 2.54Mm; Pitch Spacing Molex 25M0642
CONNECTOR, FFC/FPC, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SL 70430 Series; Contact Termination Type:Crimp; Contact Position:-; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 5POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SL 70430 Series; Contact Termination Type:Crimp; Contact Position:-; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
SLFFC/FPCOPTGFEMALETIN5CKT - 70091167 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLFFC/FPCOPTGFEMALETIN5CKT
70091167
SLFFC/FPCOPTGFEMALETIN5CKT 70091167
SLFFC/FPCOPTGFEMALET IN5CKT

SLFFC/FPCOPTGFEMALETIN5CKT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-38-8050 25M0642 70091167
Product Name Connector, Ffc/fpc, 5Pos, 1Row, 2.54Mm; Pitch Spacing Molex SLFFC/FPCOPTGFEMALETIN5CKT
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products