Molex Connector, Header, 4Pos, 1Row, 6.7Mm; Pitch Spacing Molex 15-31-1046

Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Pitch Spacing:6.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Standard .093" 5219 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Pitch Spacing:6.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Standard .093" 5219 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 6.7Mm; Pitch Spacing Molex - 74AC2513 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 6.7Mm; Pitch Spacing Molex
74AC2513
Connector, Header, 4Pos, 1Row, 6.7Mm; Pitch Spacing Molex 74AC2513
CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Pitch Spacing:6.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Standard .093" 5219 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Pitch Spacing:6.7mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Standard .093" 5219 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site
Pin & Socket Connectors - 15-31-1046 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
15-31-1046
Pin & Socket Connectors 15-31-1046
Pin & Socket Connectors 4P HEADER

Pin & Socket Connectors 4P HEADER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 74AC2513 15-31-1046
Product Name Connector, Header, 4Pos, 1Row, 6.7Mm; Pitch Spacing Molex Pin & Socket Connectors
Product Type IC Headers IC Socket
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Contact Plating Tin Plated Tin
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Double Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Specs
Product Type IC Headers
View Details