Molex Connector, Header, 4Pos, 1Row, 6.7Mm; Connector Systems Molex 15-31-1046

Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Connector Systems:Power; Pitch Spacing:6.7mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 5219 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Connector Systems:Power; Pitch Spacing:6.7mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 5219 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 6.7Mm; Connector Systems Molex - 70C3600 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 6.7Mm; Connector Systems Molex
70C3600
Connector, Header, 4Pos, 1Row, 6.7Mm; Connector Systems Molex 70C3600
CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Connector Systems:Power; Pitch Spacing:6.7mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 5219 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 6.7MM; Connector Systems:Power; Pitch Spacing:6.7mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 5219 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 70C3600
Product Name Connector, Header, 4Pos, 1Row, 6.7Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2466276-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Argentina AR1-10R Snap-in AC Power Outlet - 741W-F/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IP44 Splashproof 15° Angled Receptacle - F42S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Module 70 mm Stack Light - 856T-BAC7C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details