Molex Connectors Power 15-28-6102

Description
MINIFIT BMI VERT HDR ASSY 10 KT
Request a Quote Datasheet
Description
MINIFIT BMI VERT HDR ASSY 10 KT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 15-28-6102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
15-28-6102
Connectors Power 15-28-6102
MINIFIT BMI VERT HDR ASSY 10 KT

MINIFIT BMI VERT HDR ASSY 10 KT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 15-28-6102 - 973465-15-28-6102 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 15-28-6102
973465-15-28-6102
Circular Connectors - Circular Connectors - Housings - 15-28-6102 973465-15-28-6102
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973465-15-28-6102 Number of Positions: 10 Pitch: 4.2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Current Rating: 7 A Number of Contacts: 10 Gender: Male Length: 30 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Vertical Contact Plating: Gold Housing Color: White Number of Ports: 1 Number of Terminals: 10 Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: PR Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 15 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 600 V Lead Pitch: 4.2 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973465-15-28-6102
Number of Positions: 10
Pitch: 4.2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 4.191 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Current Rating: 7 A
Number of Contacts: 10
Gender: Male
Length: 30 mm
Housing Material: Nylon
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Gold
Housing Color: White
Number of Ports: 1
Number of Terminals: 10
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: PR
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 15 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 600 V
Lead Pitch: 4.2 mm

Buy Now
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH0158 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH0158
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH0158
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit BMI 42440 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Board-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit BMI 42440 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-28-6102 15-28-6102 973465-15-28-6102 01AH0158
Product Name Connectors Power Circular Connectors - Circular Connectors - Housings - 15-28-6102 Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1613544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details