Molex Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex 15-24-9144

Description
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex - 55H0336 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
55H0336
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex 55H0336
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Board, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H0336
Product Name Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Headers & Wire Housings - G125-FV22005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details