Molex Plug & Socket Connector, Rcpt 6Pos 4.2Mm; Product Range Molex 15-24-7101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Connector, Rcpt 6Pos 4.2Mm; Product Range Molex - 55H0290 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Rcpt 6Pos 4.2Mm; Product Range Molex
55H0290
Plug & Socket Connector, Rcpt 6Pos 4.2Mm; Product Range Molex 55H0290
PLUG & SOCKET CONNECTOR, RCPT 6POS 4.2MM; Product Range:Mini-Fit BMI 42385 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RCPT 6POS 4.2MM; Product Range:Mini-Fit BMI 42385 Series; No. of Contacts:10Contacts; Gender:Receptacle; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit Header Assy V-0 10Ckt Rohs Compliant Molex - 28AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit Header Assy V-0 10Ckt Rohs Compliant Molex
28AC7149
Mini-Fit Header Assy V-0 10Ckt Rohs Compliant Molex 28AC7149
MINI-FIT HEADER ASSY V-0 10CKT ROHS COMPLIANT: YES

MINI-FIT HEADER ASSY V-0 10CKT ROHS COMPLIANT: YES

Supplier's Site
Wire To Board Header; Connector Type Molex - 90C0310 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Header; Connector Type Molex
90C0310
Wire To Board Header; Connector Type Molex 90C0310
Wire To Board Header; Connector Type:Plug & Socket; Gender:Receptacle; No. of Contacts:10; Contact Termination:Through Hole; Contact Material:Brass; Contact Plating:Tin; Series:Mini-Fit; Color:Natural; Connector Mounting:PC Board RoHS Compliant: Yes

Wire To Board Header; Connector Type:Plug & Socket; Gender:Receptacle; No. of Contacts:10; Contact Termination:Through Hole; Contact Material:Brass; Contact Plating:Tin; Series:Mini-Fit; Color:Natural; Connector Mounting:PC Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-24-7101 55H0290 28AC7149 90C0310
Product Name Plug & Socket Connector, Rcpt 6Pos 4.2Mm; Product Range Molex Mini-Fit Header Assy V-0 10Ckt Rohs Compliant Molex Wire To Board Header; Connector Type Molex
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products