Molex Mf Jr Rtan Bmi Hdr Assy V0 Selgold 6Ckt Rohs Compliant Molex 15-24-6063

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mf Jr Rtan Bmi Hdr Assy V0 Selgold 6Ckt Rohs Compliant Molex - 30AC3261 - Newark, An Avnet Company
Chicago, IL, United States
Mf Jr Rtan Bmi Hdr Assy V0 Selgold 6Ckt Rohs Compliant Molex
30AC3261
Mf Jr Rtan Bmi Hdr Assy V0 Selgold 6Ckt Rohs Compliant Molex 30AC3261
MF JR RTAN BMI HDR ASSY V0 SELGOLD 6CKT ROHS COMPLIANT: YES

MF JR RTAN BMI HDR ASSY V0 SELGOLD 6CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8119 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8119
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8119
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit BMI 42404 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Board-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit BMI 42404 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-24-6063 30AC3261 01AH8119
Product Name Mf Jr Rtan Bmi Hdr Assy V0 Selgold 6Ckt Rohs Compliant Molex Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details