CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:8981 Series; Connector Shroud:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 36K8062 |
| Product Name | Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Molex |
| Device Type | Power |