Molex Socket Connector Housing, Nylon; Product Range Molex 15-06-0241

Description
SOCKET CONNECTOR HOUSING, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
SOCKET CONNECTOR HOUSING, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Connector Housing, Nylon; Product Range Molex - 29X1942 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector Housing, Nylon; Product Range Molex
29X1942
Socket Connector Housing, Nylon; Product Range Molex 29X1942
SOCKET CONNECTOR HOUSING, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals RoHS Compliant: Yes

SOCKET CONNECTOR HOUSING, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29X1942
Product Name Socket Connector Housing, Nylon; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details