Molex Plug & Socket Housing, Receptacle, Nylon; Product Range Molex 15-06-0240

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals; Colour:Natural, White RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals; Colour:Natural, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Molex - 55H0207 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Molex
55H0207
Plug & Socket Housing, Receptacle, Nylon; Product Range Molex 55H0207
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals; Colour:Natural, White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:4.2mm; For Use With:5556, 45750 Series Crimp Terminals; Colour:Natural, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55H0207
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details