Molex 13A 600.6kV Electronic Connector 15-06-0146

Description
14 Pos Rectangular Power Connector, 13A, 600.6kV DC, Panel Mount Product overview: 15-06-0146 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600.6kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600.6kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14 Pos Rectangular Power Connector, 13A, 600.6kV DC, Panel Mount Product overview: 15-06-0146 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600.6kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600.6kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13A 600.6kV Electronic Connector
340-15-06-0146
13A 600.6kV Electronic Connector 340-15-06-0146
14 Pos Rectangular Power Connector, 13A, 600.6kV DC, Panel Mount Product overview: 15-06-0146 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600.6kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600.6kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0146 can be used for catalog matching and distributor lookup.

14 Pos Rectangular Power Connector, 13A, 600.6kV DC, Panel Mount Product overview: 15-06-0146 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600.6kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600.6kV, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 15-06-0146 - 760450-15-06-0146 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 15-06-0146
760450-15-06-0146
Rectangular Connectors - 15-06-0146 760450-15-06-0146
Manufacturer: Molex Connector Corporation Win Source Part Number: 760450-15-06-0146 Series: Mini-Fit BMI 42475 Packaging: Bulk Number of Positions: 14 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Contact Termination: Crimp Note: Contacts Not Included Mounting: Panel Mount, Snap-In Family Name: 42475 Categories: Connectors, Interconnects Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: Hong Kong, Japan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 760450-15-06-0146
Series: Mini-Fit BMI 42475
Packaging: Bulk
Number of Positions: 14
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Panel Mount, Snap-In
Family Name: 42475
Categories: Connectors, Interconnects
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: Hong Kong, Japan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Header Connector,cable Mount,recept,14 Contacts,pin,0.165 Pitch,polarized Lck Rohs Compliant Molex - 91M0537 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,recept,14 Contacts,pin,0.165 Pitch,polarized Lck Rohs Compliant Molex
91M0537
Header Connector,cable Mount,recept,14 Contacts,pin,0.165 Pitch,polarized Lck Rohs Compliant Molex 91M0537
Header Connector,Cable Mount,RECEPT,14 Contacts,PIN,0.165 Pitch,POLARIZED LCK RoHS Compliant: Yes

Header Connector,Cable Mount,RECEPT,14 Contacts,PIN,0.165 Pitch,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-15-06-0146 15-06-0146 760450-15-06-0146 91M0537
Product Name 13A 600.6kV Electronic Connector Rectangular Connectors - 15-06-0146 Header Connector,cable Mount,recept,14 Contacts,pin,0.165 Pitch,polarized Lck Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data