Molex Connector Housing, Plug, 14Pos; Product Range Molex 15-06-0145

Description
CONNECTOR HOUSING, PLUG, 14POS; Product Range:Mini-Fit BMI 42475 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 14POS; Product Range:Mini-Fit BMI 42475 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 14Pos; Product Range Molex - 15P4419 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 14Pos; Product Range Molex
15P4419
Connector Housing, Plug, 14Pos; Product Range Molex 15P4419
CONNECTOR HOUSING, PLUG, 14POS; Product Range:Mini-Fit BMI 42475 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:Natural RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 14POS; Product Range:Mini-Fit BMI 42475 Series; Gender:Plug; No. of Positions:14Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15P4419
Product Name Connector Housing, Plug, 14Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details