The Minifit Jr BMI Receptacle Housing, part number 26AC6138, features a 4.20mm pitch and is designed with dual rows and panel mount ears. It accommodates up to 14 circuits and is constructed from natural polyamide nylon 6/6, meeting UL 94V-2 flammability standards. This connector is suitable for power, wire-to-board, and wire-to-wire applications, with a maximum current rating of 13A per circuit when mated with compatible terminals. The operating temperature range is from -40°C to +105°C. The product is RoHS compliant and has certifications from CSA and UL. It is packaged in bags and is polarized to ensure proper mating with compatible connectors.
Connector
Blindmate Interface connectors are designed for applications that require blind mating of PCBs, daughtercards, or subassemblies.
MINIFIT JR BMI PMRCPT DLRW V-2 14CKT NAT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15-06-0140 | 70090807 | 26AC6138 |
| Product Name | MINIFIT JR BMI PMRCPT 14 pos with panelmount ears | Minifit Jr Bmi Pmrcpt Dlrw V-2 14Ckt Nat Rohs Compliant Molex | |
| Geometry | Straight |