Molex 13A 600V Electronic Connector 15-06-0101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
340-15-06-0101
13A 600V Electronic Connector 340-15-06-0101
10 Pos Female Power Connector, 13A, 600V, Straight, Tin Product overview: 15-06-0101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0101 can be used for catalog matching and distributor lookup.

10 Pos Female Power Connector, 13A, 600V, Straight, Tin Product overview: 15-06-0101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 15-06-0101 - 760449-15-06-0101 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 15-06-0101
760449-15-06-0101
Rectangular Connectors - 15-06-0101 760449-15-06-0101
Manufacturer: Molex Connector Corporation Win Source Part Number: 760449-15-06-0101 Series: Mini-Fit BMI 42474 Packaging: Bulk Number of Positions: 10 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Contact Termination: Crimp Note: Contacts Not Included Mounting: Panel Mount Family Name: 42474 Categories: Connectors, Interconnects Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: Hong Kong, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 760449-15-06-0101
Series: Mini-Fit BMI 42474
Packaging: Bulk
Number of Positions: 10
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Panel Mount
Family Name: 42474
Categories: Connectors, Interconnects
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: Hong Kong, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-06-0101 340-15-06-0101 760449-15-06-0101
Product Name 13A 600V Electronic Connector Rectangular Connectors - 15-06-0101
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details