10 Pos Female Power Connector, 12A, 600V, Straight, Panel Mount Product overview: 15-06-0100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0100 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 905339-15-06-0100
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Blindmate Interface connectors are designed for applications that require blind mating of PCBs, daughtercards, or subassemblies.
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-15-06-0100 | 15-06-0100 | 905339-15-06-0100 | 70191584 |
| Product Name | 12A 600V Electronic Connector | Rectangular Connectors - 15-06-0100 | MINIFIT BMI RCPT/PANMNT V-2 | |
| Gender | Female / Jack |