Manufacturer: Molex, LLC
Win Source Part Number: 905337-15-06-0060
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
6 Pos Female Rectangular Connector, 13A, 600V, Panel Mount, Crimp Product overview: 15-06-0060 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-15-06-0060 can be used for catalog matching and distributor lookup.
MINIFIT JR BMI PMRCPT DLRW V- 6CKT NAT
MINIFIT JR BMI PMRCPT DLRW V-2 6CKT NAT ROHS COMPLIANT: YES
MINIFIT JR BMI PMRCPT DLRW V-2 6CKT NAT
Blindmate Interface connectors are designed for applications that require blind mating of PCBs, daughtercards, or subassemblies.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905337-15-06-0060 | 340-15-06-0060 | 15-06-0060 | 28AC7137 | 70191582 |
| Product Name | Rectangular Connectors - 15-06-0060 | 13A 600V Electronic Connector | Connectors Power | Minifit Jr Bmi Pmrcpt Dlrw V-2 6Ckt Nat Rohs Compliant Molex | MINIFIT BMI RCPT/PANMNT V-2 |
| Connector Type | Rectangular Connectors, Heavy Duty |