Molex Multipole Connector; Connector Type Molex 15-06-0040

Description
MULTIPOLE CONNECTOR; CONNECTOR TYPE:PLUG & SOCKET; GENDER:FEMALE; NO. OF CONTACTS:4; CONTACT TERMINATION:CRIMP; CONTACT MATERIAL:BRASS; CONTACT PLATING:TIN; SERIES:42474; COLOR:NATURAL, WHITE; CONNECTOR MOUNTING:PANEL ROHS COMPLIANT: YES
Datasheet
Description
MULTIPOLE CONNECTOR; CONNECTOR TYPE:PLUG & SOCKET; GENDER:FEMALE; NO. OF CONTACTS:4; CONTACT TERMINATION:CRIMP; CONTACT MATERIAL:BRASS; CONTACT PLATING:TIN; SERIES:42474; COLOR:NATURAL, WHITE; CONNECTOR MOUNTING:PANEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipole Connector; Connector Type Molex - 38C8997 - Newark, An Avnet Company
Chicago, IL, United States
Multipole Connector; Connector Type Molex
38C8997
Multipole Connector; Connector Type Molex 38C8997
MULTIPOLE CONNECTOR; CONNECTOR TYPE:PLUG & SOCKET; GENDER:FEMALE; NO. OF CONTACTS:4; CONTACT TERMINATION:CRIMP; CONTACT MATERIAL:BRASS; CONTACT PLATING:TIN; SERIES:42474; COLOR:NATURAL, WHITE; CONNECTOR MOUNTING:PANEL ROHS COMPLIANT: YES

MULTIPOLE CONNECTOR; CONNECTOR TYPE:PLUG & SOCKET; GENDER:FEMALE; NO. OF CONTACTS:4; CONTACT TERMINATION:CRIMP; CONTACT MATERIAL:BRASS; CONTACT PLATING:TIN; SERIES:42474; COLOR:NATURAL, WHITE; CONNECTOR MOUNTING:PANEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector Housing, Rcpt, 4Pos; Product Range Molex - 39AH5755 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
39AH5755
Connector Housing, Rcpt, 4Pos; Product Range Molex 39AH5755
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit BMI 42474 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit BMI 42474 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8997
Product Name Multipole Connector; Connector Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details