Molex Electronic Connector 15-04-0343

Description
CONN STRAIN RELIEF 8POS 4.2MM Product overview: 15-04-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-15-04-0343 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN STRAIN RELIEF 8POS 4.2MM Product overview: 15-04-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-15-04-0343 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-15-04-0343
Electronic Connector 2027-15-04-0343
CONN STRAIN RELIEF 8POS 4.2MM Product overview: 15-04-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-15-04-0343 can be used for catalog matching and distributor lookup.

CONN STRAIN RELIEF 8POS 4.2MM Product overview: 15-04-0343 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-15-04-0343 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 15-04-0343 - 1034798-15-04-0343 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 15-04-0343
1034798-15-04-0343
Circular Connectors - Circular Connectors - Housings - 15-04-0343 1034798-15-04-0343
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034798-15-04-0343 Packaging: Bulk Number of Positions: 8 Pitch: 2.54 mm Color: Natural Number of Rows: 2 Termination: Crimp Voltage Rating: 600 V Number of Contacts: 8 Gender: Male Housing Material: Nylon Number of Circuits: 8 Contact Plating: Tin Material: Nylon Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 284869-2; 8-87589-5; M20-9980446; M20-8760446; 280384-2; 215083-8; 826632-40015040343; 15-04-0343.; 15040343; 41995-08AA; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Flammability Rating: UL94 V-2

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034798-15-04-0343
Packaging: Bulk
Number of Positions: 8
Pitch: 2.54 mm
Color: Natural
Number of Rows: 2
Termination: Crimp
Voltage Rating: 600 V
Number of Contacts: 8
Gender: Male
Housing Material: Nylon
Number of Circuits: 8
Contact Plating: Tin
Material: Nylon
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 284869-2; 8-87589-5; M20-9980446; M20-8760446; 280384-2; 215083-8; 826632-40015040343; 15-04-0343.; 15040343; 41995-08AA;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Flammability Rating: UL94 V-2

Buy Now
PCB Connector Accessories - 7978913 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
7978913
PCB Connector Accessories 7978913
MiniFit Jr Strain Relief Natural 8 way

MiniFit Jr Strain Relief Natural 8 way

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-15-04-0343 1034798-15-04-0343 7978913 15-04-0343
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 15-04-0343 PCB Connector Accessories
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details