MX150 Male Connector, Panel Mount, Dual Row, 6 Circuits, Polarization A, Black Housing, Silicone Gasket Product overview: 1480286001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1480286001 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: MX150 148028
Number of Positions: 6
Pitch: 0.138" (3.50mm)
Connector Type: Plug
Contact Type: Male Blade
Number of Rows: 2
Package: Bulk
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"6 Rectangular Connectors - Housings Plug Black 0.138"" (3.50mm)"
Molex 1480286001 Connector Housing
Molex 1480286001 Connector Housing
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-1480286001 | 900-1480286001-ND | 2018208 | |
| Product Name | Dual Electronic Connector | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Rectangular Connector Housings | Automotive Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |