Molex Automotive Housing, Plug, 6Pos; Product Range Molex 148028-6001

Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:MX150 148028 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Molex MX150 33000 Series Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:MX150 148028 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Molex MX150 33000 Series Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos; Product Range Molex - 65AH2095 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos; Product Range Molex
65AH2095
Automotive Housing, Plug, 6Pos; Product Range Molex 65AH2095
AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:MX150 148028 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Molex MX150 33000 Series Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS; Product Range:MX150 148028 Series; Gender:Plug; No. of Positions:6Positions; For Use With:Molex MX150 33000 Series Contacts; Connector Body Material:Nylon 6 (Polyamide 6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Housing Conn, Plug, 6Pos Rohs Compliant Molex - 09AJ7670 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing Conn, Plug, 6Pos Rohs Compliant Molex
09AJ7670
Automotive Housing Conn, Plug, 6Pos Rohs Compliant Molex 09AJ7670
AUTOMOTIVE HOUSING CONN, PLUG, 6POS ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING CONN, PLUG, 6POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH2095
Product Name Automotive Housing, Plug, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details