Molex RFID Antennas 1462362131

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 900-1462362131-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
900-1462362131-ND
RFID Antennas 900-1462362131-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 2182113 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182113
RFID Antennas 2182113
NFC coil 45x55mm with AWG28 wire 102mm

NFC coil 45x55mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 2182114 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182114
RFID Antennas 2182114
NFC coil 45x55mm with AWG28 wire 102mm

NFC coil 45x55mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 1462362131 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462362131
RFID Antennas 1462362131
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 900-1462362131-ND 2182113 1462362131
Product Name RFID Antennas RFID Antennas RFID Antennas
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details