Molex RFID Antennas 1462360131

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1462360131-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1462360131-ND
RFID Antennas 1462360131-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 2182103 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182103
RFID Antennas 2182103
STANDARD NFC ANTENNA 45X55(WITH FERRITE)

STANDARD NFC ANTENNA 45X55(WITH FERRITE)

Supplier's Site
RFID Antennas - 1462360131 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462360131
RFID Antennas 1462360131
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1462360131-ND 2182103 1462360131
Product Name RFID Antennas RFID Antennas RFID Antennas
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248872 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 790.0 to ? MHz
View Details