Molex RFID Antennas 1462360031

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - WM16672-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
WM16672-ND
RFID Antennas WM16672-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 1462360031 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462360031
RFID Antennas 1462360031
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM16672-ND 1462360031
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers