Molex RFID Antennas 1462360021

Description
RECTANGLE STANDARD NFC ANTENNA 34X46
Request a Quote Datasheet
Description
RECTANGLE STANDARD NFC ANTENNA 34X46
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2182094 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182094
RFID Antennas 2182094
RECTANGLE STANDARD NFC ANTENNA 34X46

RECTANGLE STANDARD NFC ANTENNA 34X46

Supplier's Site
RFID Antennas - WM16797-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
WM16797-ND
RFID Antennas WM16797-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 1462360021 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462360021
RFID Antennas 1462360021
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182094 WM16797-ND 1462360021
Product Name RFID Antennas RFID Antennas RFID Antennas
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details