Molex RFID Antennas 1462360011

Description
RECTANGLE STANDARD NFC ANTENNA 23X27
Request a Quote Datasheet
Description
RECTANGLE STANDARD NFC ANTENNA 23X27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2182093 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182093
RFID Antennas 2182093
RECTANGLE STANDARD NFC ANTENNA 23X27

RECTANGLE STANDARD NFC ANTENNA 23X27

Supplier's Site
RFID Antennas - 1462360011-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1462360011-ND
RFID Antennas 1462360011-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 1462360011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462360011
RFID Antennas 1462360011
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182093 1462360011-ND 1462360011
Product Name RFID Antennas RFID Antennas RFID Antennas
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details