Molex RFID Antennas 1462360001

Description
RECTANGLE STANDARD NFC ANTENNA 1
Datasheet
Description
RECTANGLE STANDARD NFC ANTENNA 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1462360001 - ODG (Origin Data Global)
Shenzhen, China
RFID Antennas
1462360001
RFID Antennas 1462360001
RECTANGLE STANDARD NFC ANTENNA 1

RECTANGLE STANDARD NFC ANTENNA 1

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 1462360001
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3GTCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS33PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-2526-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details