Molex Rf Antenna 146236-0021

Description
Antennas REC NFC ANT W/O Ferrite 34X46 Product overview: 146236-0021 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-146236-0021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas REC NFC ANT W/O Ferrite 34X46 Product overview: 146236-0021 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-146236-0021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-146236-0021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Antennas REC NFC ANT W/O Ferrite 34X46 Product overview: 146236-0021 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-146236-0021 can be used for catalog matching and distributor lookup.

Antennas REC NFC ANT W/O Ferrite 34X46 Product overview: 146236-0021 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-146236-0021 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - 146236-0021 - 146236-0021 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 146236-0021
146236-0021
RF Antennas - 146236-0021 146236-0021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034712-146236-0021 Length: 34.39 mm Inductance: 2.6 µH Frequency: 13.56 MHz Thickness: 170 µm Width: 46.1 mm Categories: RF Antennas Alternative Parts (Cross-Reference): 146236-0021146236002 1; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034712-146236-0021
Length: 34.39 mm
Inductance: 2.6 µH
Frequency: 13.56 MHz
Thickness: 170 µm
Width: 46.1 mm
Categories: RF Antennas
Alternative Parts (Cross-Reference): 146236-00211462360021;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
WiFi Antennas - 323705 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
323705
WiFi Antennas 323705
RECTANGLE STANDARD NFC ANTENNA 34X46

RECTANGLE STANDARD NFC ANTENNA 34X46

Supplier's Site
Antennas 146236-0021
Antennas REC NFC ANT W/O Ferrite 34X46

Antennas REC NFC ANT W/O Ferrite 34X46

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
146236-0021
Antennas 146236-0021
Antennas REC NFC ANT W/O Ferrite 34X46

Antennas REC NFC ANT W/O Ferrite 34X46

Buy Now Datasheet
Nfc Antenna, 13.56Mhz Rohs Compliant Molex - 80AH2965 - Newark, An Avnet Company
Chicago, IL, United States
Nfc Antenna, 13.56Mhz Rohs Compliant Molex
80AH2965
Nfc Antenna, 13.56Mhz Rohs Compliant Molex 80AH2965
NFC ANTENNA, 13.56MHZ ROHS COMPLIANT: YES

NFC ANTENNA, 13.56MHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-146236-0021 146236-0021 323705 146236-0021 146236-0021 80AH2965
Product Name Rf Antenna RF Antennas - 146236-0021 WiFi Antennas Antennas Antennas Nfc Antenna, 13.56Mhz Rohs Compliant Molex
Applications RF Testing Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-4335RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers