Molex RF Antennas 1462340050

Description
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.9dBi, 2.85dBi, 5.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.9dBi, 2.85dBi, 5.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1462340050-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1462340050-ND
RF Antennas 1462340050-ND
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.9dBi, 2.85dBi, 5.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.9dBi, 2.85dBi, 5.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 1462340050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1462340050
RF Antennas 1462340050
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.9dBi, 2.85dBi, 5.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.9dBi, 2.85dBi, 5.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1462340050-ND 1462340050
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 829.0 to 4350.0 MHz
Gain 1.9 to 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers