Antennas 698MHz-6GHz Wide Band Antenna 100mm
OMNI ANTENNA, 2.7-6GHZ, 5DBI, ADHESIVE; Antenna Type:Cellular / 3G; Frequency Min:2.7GHz; Frequency Max:6GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 146234-0100 | 47AC6706 |
| Product Name | Antennas | Omni Antenna, 2.7-6Ghz, 5Dbi, Adhesive; Antenna Type Molex |
| Primary Frequency Range | 2700.0 to 6000.0 MHz |