Molex RF Antennas 1462200200

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.1dBi, 2.6dBi, 3dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.1dBi, 2.6dBi, 3dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM12964-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM12964-ND
RF Antennas WM12964-ND
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.1dBi, 2.6dBi, 3dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.1dBi, 2.6dBi, 3dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 1462200200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1462200200
RF Antennas 1462200200
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.1dBi, 2.6dBi, 3dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.1dBi, 2.6dBi, 3dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM12964-ND 1462200200
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, GLONASS, WiMax, WLAN, Wi-Fi BeiDou, GLONASS, WiMax, WLAN, Wi-Fi
Primary Frequency Range 1561.0 to 5000.0 MHz
Gain 2.1 to 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2246667-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers