Molex RF Antennas 1461870250

Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.7dBi U.FL Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.7dBi U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM16993-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM16993-ND
RF Antennas WM16993-ND
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.7dBi U.FL Surface Mount

2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.7dBi U.FL Surface Mount

Buy Now Datasheet
RF Antennas - 1461870250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461870250
RF Antennas 1461870250
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.7dBi U.FL Surface Mount

2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3.7dBi U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM16993-ND 1461870250
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details