2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.5dBi U.FL Surface Mount
Balanced dual band PCB*100mm assy
Balanced dual band PCB*100mm assy
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.5dBi U.FL Surface Mount
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | WM16990-ND | 2182080 | 1461870100 |
| Product Name | RF Antennas | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network; WLAN | Modem or Wireless Network | WLAN |
| Primary Frequency Range | 2400.0 to 5500.0 MHz | 5150.0 to ? MHz | |
| Gain | 4.5 dB | ||
| Technology Type | PCB Trace | PCB Trace |