Molex RF Antennas 1461870050

Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.75dBi U.FL Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.75dBi U.FL Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM16989-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM16989-ND
RF Antennas WM16989-ND
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.75dBi U.FL Surface Mount

2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.75dBi U.FL Surface Mount

Buy Now Datasheet
WiFi Antennas - 2182077 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182077
WiFi Antennas 2182077
Balanced dual band PCB*50mm assy

Balanced dual band PCB*50mm assy

Supplier's Site
WiFi Antennas - 2182078 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182078
WiFi Antennas 2182078
Balanced dual band PCB*50mm assy

Balanced dual band PCB*50mm assy

Supplier's Site
RF Antennas - 1461870050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461870050
RF Antennas 1461870050
2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.75dBi U.FL Surface Mount

2.4GHz, 5.5GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 4.75dBi U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM16989-ND 2182077 1461870050
Product Name RF Antennas WiFi Antennas RF Antennas
Applications Modem or Wireless Network; WLAN Modem or Wireless Network WLAN
Primary Frequency Range 2400.0 to 5500.0 MHz 2400.0 to ? MHz
Gain 4.75 dB 4.75 dB
Technology Type PCB Trace PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details