Molex RF Antennas 1461860150

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.85dBi, 3.75dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.85dBi, 3.75dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM22476-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22476-ND
RF Antennas WM22476-ND
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.85dBi, 3.75dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.85dBi, 3.75dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 1461860150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461860150
RF Antennas 1461860150
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.85dBi, 3.75dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 2.85dBi, 3.75dBi, 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM22476-ND 1461860150
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, GLONASS, WiMax, WLAN, Wi-Fi BeiDou, GLONASS, WiMax, WLAN, Wi-Fi
Primary Frequency Range 1561.0 to 5000.0 MHz
Gain 2.85 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details