Molex GPS & WIFI FLEX ANT*100MM ASSY 146186-0100

Description
GPS & WIFI FLEX ANT*100MM ASSY
Request a Quote Datasheet
Description
GPS & WIFI FLEX ANT*100MM ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS & WIFI FLEX ANT*100MM ASSY - 146186-0100 - Heilind Electronics, Inc.
Wilmington, MA, United States
GPS & WIFI FLEX ANT*100MM ASSY
146186-0100
GPS & WIFI FLEX ANT*100MM ASSY 146186-0100
GPS & WIFI FLEX ANT*100MM ASSY

GPS & WIFI FLEX ANT*100MM ASSY

Buy Now
Combo Antenna, 3-6Ghz, 4.7Dbi; Svhc Molex - 01AH8114 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 3-6Ghz, 4.7Dbi; Svhc Molex
01AH8114
Combo Antenna, 3-6Ghz, 4.7Dbi; Svhc Molex 01AH8114
COMBO ANTENNA, 3-6GHZ, 4.7DBI; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

COMBO ANTENNA, 3-6GHZ, 4.7DBI; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
146186-0100
Antennas 146186-0100
Antennas GPS & WIFI Flex Ant 100mm assy

Antennas GPS & WIFI Flex Ant 100mm assy

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 146186-0100 01AH8114 146186-0100
Product Name GPS & WIFI FLEX ANT*100MM ASSY Combo Antenna, 3-6Ghz, 4.7Dbi; Svhc Molex Antennas
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2024094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 433.0 to ? MHz
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers