Molex RF Antennas 1461850300

Description
892MHz, 1.9GHz, 4.5GHz WLAN Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3GHZ ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
892MHz, 1.9GHz, 4.5GHz WLAN Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3GHZ ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 23-1461850300-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
23-1461850300-ND
RF Antennas 23-1461850300-ND
892MHz, 1.9GHz, 4.5GHz WLAN Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3GHZ ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz, 4.5GHz WLAN Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3GHZ ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Multi-Band Antennas - 2469584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2469584
Multi-Band Antennas 2469584
Cellular Quad Band Flex Antenna*300mm

Cellular Quad Band Flex Antenna*300mm

Supplier's Site
Multi-Band Antennas - 2469585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2469585
Multi-Band Antennas 2469585
Cellular Quad Band Flex Antenna*300mm

Cellular Quad Band Flex Antenna*300mm

Supplier's Site
Multi-Band Antennas - 2469585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2469585P
Multi-Band Antennas 2469585P
Cellular Quad Band Flex Antenna*300mm

Cellular Quad Band Flex Antenna*300mm

Supplier's Site
RF Antennas - 1461850300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461850300
RF Antennas 1461850300
892MHz, 1.9GHz, 4.5GHz WLAN Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3GHZ ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

892MHz, 1.9GHz, 4.5GHz WLAN Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3GHZ ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 23-1461850300-ND 2469584 1461850300
Product Name RF Antennas Multi-Band Antennas RF Antennas
Applications Modem or Wireless Network; WLAN Multi-band WLAN
Primary Frequency Range 892.0 to 4500.0 MHz 824.0 to ? MHz
Gain 4 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP30-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers