Molex Antennas 146185-0300

Description
Antennas MultibndCellularWiFi FlexAnt CBL 300mm
Datasheet
Description
Antennas MultibndCellularWiFi FlexAnt CBL 300mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
146185-0300
Antennas 146185-0300
Antennas MultibndCellularWiFi FlexAnt CBL 300mm

Antennas MultibndCellularWiFi FlexAnt CBL 300mm

Buy Now Datasheet
Cellular/3G Antenna, Lin, 3-6Ghz, 3Dbi; Antenna Type Molex - 70AC7233 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/3G Antenna, Lin, 3-6Ghz, 3Dbi; Antenna Type Molex
70AC7233
Cellular/3G Antenna, Lin, 3-6Ghz, 3Dbi; Antenna Type Molex 70AC7233
CELLULAR/3G ANTENNA, LIN, 3-6GHZ, 3DBI; Antenna Type:Cellular / 3G; Frequency Min:3GHz; Frequency Max:6GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

CELLULAR/3G ANTENNA, LIN, 3-6GHZ, 3DBI; Antenna Type:Cellular / 3G; Frequency Min:3GHz; Frequency Max:6GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 146185-0300 70AC7233
Product Name Antennas Cellular/3G Antenna, Lin, 3-6Ghz, 3Dbi; Antenna Type Molex
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details