Molex RF Antennas 1461840050

Description
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.7dB MMCX Male Adhesive
Request a Quote Datasheet
Description
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.7dB MMCX Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1461840050-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1461840050-ND
RF Antennas 1461840050-ND
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.7dB MMCX Male Adhesive

4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.7dB MMCX Male Adhesive

Buy Now Datasheet
RF Antennas - 1461840050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461840050
RF Antennas 1461840050
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.7dB MMCX Male Adhesive

4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.7dB MMCX Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1461840050-ND 1461840050
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers