Molex WiFi Antennas 146184-0200

Description
Balanced Trans 3-6GHz PCB Antenna 200mm
Request a Quote Datasheet
Description
Balanced Trans 3-6GHz PCB Antenna 200mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 1237154 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1237154
WiFi Antennas 1237154
Balanced Trans 3-6GHz PCB Antenna 200mm

Balanced Trans 3-6GHz PCB Antenna 200mm

Supplier's Site
WiFi Antennas - 1722979 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1722979
WiFi Antennas 1722979
Balanced Trans 3-6GHz PCB Antenna 200mm

Balanced Trans 3-6GHz PCB Antenna 200mm

Supplier's Site
Sheung Wan, Hong Kong
Antennas
146184-0200
Antennas 146184-0200
Antennas UWB Antenna 200mm

Antennas UWB Antenna 200mm

Buy Now Datasheet
Pcb Antenna, Linear, 3-6Ghz, 4Dbi; Antenna Type Molex - 70AC7229 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Linear, 3-6Ghz, 4Dbi; Antenna Type Molex
70AC7229
Pcb Antenna, Linear, 3-6Ghz, 4Dbi; Antenna Type Molex 70AC7229
PCB ANTENNA, LINEAR, 3-6GHZ, 4DBI; ANTENNA TYPE:PCB; FREQUENCY MIN:3GHZ; FREQUENCY MAX:6GHZ; ANTENNA MOUNTING:ADHESIVE; GAIN:4DBI; VSWR:-; INPUT POWER:2W; INPUT IMPEDANCE:50OHM; ANTENNA POLARISATION:LINEAR; PRODUCT RANGE:146184 ROHS COMPLIANT: YES

PCB ANTENNA, LINEAR, 3-6GHZ, 4DBI; ANTENNA TYPE:PCB; FREQUENCY MIN:3GHZ; FREQUENCY MAX:6GHZ; ANTENNA MOUNTING:ADHESIVE; GAIN:4DBI; VSWR:-; INPUT POWER:2W; INPUT IMPEDANCE:50OHM; ANTENNA POLARISATION:LINEAR; PRODUCT RANGE:146184 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 1237154 146184-0200 70AC7229
Product Name WiFi Antennas Antennas Pcb Antenna, Linear, 3-6Ghz, 4Dbi; Antenna Type Molex
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 3000.0 to ? MHz 3000.0 to 6000.0 MHz
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195762-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details