Molex Connectors,Interconnects 1461750001

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Frequency Range: 863MHz ~ 873MHz Antenna Type: Whip, Straight Return Loss: 20dB Gain: 1.9dB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Frequency Range: 863MHz ~ 873MHz Antenna Type: Whip, Straight Return Loss: 20dB Gain: 1.9dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 829MHz Frequency Range: 863MHz ~ 873MHz Antenna Type: Whip, Straight Return Loss: 20dB Gain: 1.9dB

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 829MHz
Frequency Range: 863MHz ~ 873MHz
Antenna Type: Whip, Straight
Return Loss: 20dB
Gain: 1.9dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details