Molex RF Antennas 1461531100

Description
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM17824-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM17824-ND
RF Antennas WM17824-ND
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

Buy Now Datasheet
RFID Antennas - 1461531100 - 1461531100 - Win Source Electronics
Laguna Hills, CA, United States
RFID Antennas - 1461531100
1461531100
RFID Antennas - 1461531100 1461531100
Manufacturer: Molex Series: 146153 Package: Tray Power - Max: 2 W Return Loss: -10dB Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5GHz Antenna Type: Flat Patch Number of Bands: 2 Gain: 3dBi, 4.5dBi RF Family/Standard: 802.15.4, WiFi Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Series: 146153
Package: Tray
Power - Max: 2 W
Return Loss: -10dB
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5GHz
Antenna Type: Flat Patch
Number of Bands: 2
Gain: 3dBi, 4.5dBi
RF Family/Standard: 802.15.4, WiFi
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
5GHZ Rf Antenna - 875-1461531100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5GHZ Rf Antenna
875-1461531100
5GHZ Rf Antenna 875-1461531100
RF ANT 2.4/5GHZ FLAT PATCH 100MM Product overview: 1461531100 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1461531100 can be used for catalog matching and distributor lookup.

RF ANT 2.4/5GHZ FLAT PATCH 100MM Product overview: 1461531100 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1461531100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 1461531100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461531100
RF Antennas 1461531100
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 3dBi, 4.5dBi IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number WM17824-ND 1461531100 875-1461531100 1461531100
Product Name RF Antennas RFID Antennas - 1461531100 5GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; WLAN, Zigbee™ RF Testing WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 3 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
GSM & GPRS Antennas - 1248864 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details