Molex WiFi Antennas 1461530300

Description
2.4/5G dual band Flex*300mm assy
Request a Quote Datasheet
Description
2.4/5G dual band Flex*300mm assy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2182050 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182050
WiFi Antennas 2182050
2.4/5G dual band Flex*300mm assy

2.4/5G dual band Flex*300mm assy

Supplier's Site
RF Antennas - WM11935-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM11935-ND
RF Antennas WM11935-ND
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 2.2dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 2.2dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 1461530300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461530300
RF Antennas 1461530300
2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 2.2dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5GHz WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 2.2dBi, 3.3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182050 WM11935-ND 1461530300
Product Name WiFi Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; WLAN, Zigbee™ WLAN, Zigbee™
Gain 2.8 dB 2.2 to 3.3 dB
Form Factor / Mounting Internal
Connectors U.FL/I-PEX MHF Connector U.FL (UMCC), I-PEX MHF1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Passive Ceramic Patch Antenna (35*35mm) - ET-GPL1-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Primary Frequency Range 1575.4 MHz
Form Factor / Mounting Internal
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details